Samsung logo

Samsung 3 NP300E7A Intel® Core™ i3 i3-2350M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114884
Info modified on:
25 Jan 2025, 22:05:30
Short summary description Samsung 3 NP300E7A Intel® Core™ i3 i3-2350M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Silver:

Samsung 3 NP300E7A, Intel® Core™ i3, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Samsung 3 NP300E7A Intel® Core™ i3 i3-2350M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Silver:

Samsung 3 NP300E7A. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.