Samsung logo

Samsung 2 270E5K-X0D Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Ivory

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76321
Info modified on:
01 Feb 2025, 04:46:11
Short summary description Samsung 2 270E5K-X0D Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Ivory:

Samsung 2 270E5K-X0D, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung 2 270E5K-X0D Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Ivory:

Samsung 2 270E5K-X0D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Ivory

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.