Samsung logo

Samsung M NP110S1K Intel® Celeron® N3050 Laptop 29,5 cm (11.6") HD 4 GB 128 GB SSD Windows 10 Home Pink

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78081
Info modified on:
01 Feb 2025, 05:15:18
Short summary description Samsung M NP110S1K Intel® Celeron® N3050 Laptop 29,5 cm (11.6") HD 4 GB 128 GB SSD Windows 10 Home Pink:

Samsung M NP110S1K, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Samsung M NP110S1K Intel® Celeron® N3050 Laptop 29,5 cm (11.6") HD 4 GB 128 GB SSD Windows 10 Home Pink:

Samsung M NP110S1K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Pink. Weight: 1,2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.