Samsung R R730-JT04IT, Intel® Core™ i3, 2,53 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
Samsung R R730-JT04IT. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2,53 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red, Silver. Weight: 2,84 kg