Samsung logo

Samsung NF310-A03 Intel Atom® N550 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44315
Info modified on:
25 Jan 2025, 22:56:47
Short summary description Samsung NF310-A03 Intel Atom® N550 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Silver:

Samsung NF310-A03, Intel Atom®, 1,5 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 1 GB, 250 GB

Long summary description Samsung NF310-A03 Intel Atom® N550 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Silver:

Samsung NF310-A03. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1,5 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Silver. Weight: 1,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.