Samsung NC10-anyNet N270 A, Intel Pentium Mobile, 1,6 GHz, 25,9 cm (10.2"), 2048 x 1536 pixels, 1 GB, Windows XP Home Edition
Samsung NC10-anyNet N270 A. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,9 cm (10.2"), HD type: 2K Ultra HD, Display resolution: 2048 x 1536 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Blue. Weight: 1,33 kg