Samsung logo

Samsung NK36M7070VS Wall-mounted Stainless steel 729 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38393
Info modified on:
10 Mar 2025, 01:39:27
Short summary description Samsung NK36M7070VS Wall-mounted Stainless steel 729 m³/h:

Samsung NK36M7070VS, 729 m³/h, B, A, D, 68 dB, 73 dB

Long summary description Samsung NK36M7070VS Wall-mounted Stainless steel 729 m³/h:

Samsung NK36M7070VS. Maximum extraction power: 729 m³/h, Fluid dynamic efficiency class: B, Lighting efficiency class: A. Type: Wall-mounted, Product colour: Stainless steel, Control type: Touch. Grease filter type: Aluminium. Bulb power: 2,5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 84 kWh

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.