Samsung logo

Samsung NJ035LHXEA air conditioner Air conditioner indoor unit Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118801
Info modified on:
20 Jan 2025, 01:55:31
Short summary description Samsung NJ035LHXEA air conditioner Air conditioner indoor unit Silver:

Samsung NJ035LHXEA, Air conditioner indoor unit, Silver, Cooling, Dehumidifying, Heating, 3500 W, 3800 W, R410A

Long summary description Samsung NJ035LHXEA air conditioner Air conditioner indoor unit Silver:

Samsung NJ035LHXEA. Type: Air conditioner indoor unit, Product colour: Silver, Air conditioner functions: Cooling, Dehumidifying, Heating. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Indoor unit type: Ducted, Indoor unit noise level (high speed): 32 dB, Cooling airflow (indoor unit): 588 m³/h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.