Samsung logo

Samsung 845DC Pro 800 GB 2.5" Serial ATA III MLC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33556
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 845DC Pro 800 GB 2.5" Serial ATA III MLC:

Samsung 845DC Pro, 800 GB, 2.5", 530 MB/s, 6 Gbit/s

Long summary description Samsung 845DC Pro 800 GB 2.5" Serial ATA III MLC:

Samsung 845DC Pro. SSD capacity: 800 GB, SSD form factor: 2.5", Read speed: 530 MB/s, Write speed: 460 MB/s, Data transfer rate: 6 Gbit/s

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.