Samsung logo

Samsung MX-J730 Home audio micro system 300 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124657
Info modified on:
08 Aug 2018, 00:41:10
Short summary description Samsung MX-J730 Home audio micro system 300 W Black:

Samsung MX-J730, Home audio micro system, Black, 1 discs, Tray, 300 W, 6600 W

Long summary description Samsung MX-J730 Home audio micro system 300 W Black:

Samsung MX-J730. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 300 W, Peak Music Power Output (PMPO): 6600 W. Supported radio bands: FM. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-DA, CD-R, CD-RW, Recording on: USB. Power source: AC, Power consumption (typical): 85 W, Power consumption (standby): 0,45 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.