Samsung logo

Samsung MX-E871 home audio system 320 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123081
Info modified on:
03 Jun 2018, 04:30:45
Short summary description Samsung MX-E871 home audio system 320 W Black:

Samsung MX-E871, Black, 3 discs, Carousel disc loader, 320 W, 4-way, 20,3 cm

Long summary description Samsung MX-E871 home audio system 320 W Black:

Samsung MX-E871. Product colour: Black, Number of optical discs: 3 discs, Disc loading type: Carousel disc loader. RMS rated power: 320 W, Speaker type: 4-way, Tweeter diameter: 20,3 cm. Supported radio bands: AM, FM. Display type: FLT. Microphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.