Samsung logo

Samsung MD230X6 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95850
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MD230X6 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung MD230X6, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description Samsung MD230X6 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung MD230X6. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.