Samsung logo

Samsung MC28M6075CS Black, Silver Combination microwave Countertop 28 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18407
Info modified on:
08 Aug 2024, 08:15:43
Short summary description Samsung MC28M6075CS Black, Silver Combination microwave Countertop 28 L 900 W:

Samsung MC28M6075CS, Countertop, Combination microwave, 28 L, 900 W, Built-in display, LED

Long summary description Samsung MC28M6075CS Black, Silver Combination microwave Countertop 28 L 900 W:

Samsung MC28M6075CS. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black, Silver

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.