Samsung logo

Samsung MB-SD32D 32 GB SDHC UHS Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88295
Info modified on:
27 Feb 2023, 12:39:50
Short summary description Samsung MB-SD32D 32 GB SDHC UHS Class 10:

Samsung MB-SD32D, 32 GB, SDHC, Class 10, UHS, 95 MB/s, 90 MB/s

Long summary description Samsung MB-SD32D 32 GB SDHC UHS Class 10:

Samsung MB-SD32D. Capacity: 32 GB, Flash card type: SDHC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 95 MB/s, Write speed: 90 MB/s. Product colour: Black, Red, White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.