Samsung logo

Samsung MB-MPAGA/EU memory card 16 GB MicroSDHC Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110699
Info modified on:
27 Feb 2023, 12:39:50
Short summary description Samsung MB-MPAGA/EU memory card 16 GB MicroSDHC Class 10:

Samsung MB-MPAGA/EU, 16 GB, MicroSDHC, Class 10, 24 MB/s, 20 MB/s, Shock resistant, Water resistant

Long summary description Samsung MB-MPAGA/EU memory card 16 GB MicroSDHC Class 10:

Samsung MB-MPAGA/EU. Capacity: 16 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Read speed: 24 MB/s, Write speed: 20 MB/s. Protection features: Shock resistant, Water resistant, Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.