Samsung logo

Samsung 8GB DDR4 memory module 1 x 8 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121524
Info modified on:
24 Jul 2024, 12:33:38
Short summary description Samsung 8GB DDR4 memory module 1 x 8 GB:

Samsung 8GB DDR4, 8 GB, 1 x 8 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description Samsung 8GB DDR4 memory module 1 x 8 GB:

Samsung 8GB DDR4. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.