Samsung logo

Samsung 1GB, DDR II SDRAM, 800MHz, CL6 memory module DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102596
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 1GB, DDR II SDRAM, 800MHz, CL6 memory module DDR2:

Samsung 1GB, DDR II SDRAM, 800MHz, CL6, 1 GB, DDR2, 800 MHz

Long summary description Samsung 1GB, DDR II SDRAM, 800MHz, CL6 memory module DDR2:

Samsung 1GB, DDR II SDRAM, 800MHz, CL6. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.