Samsung logo

Samsung T22A350H LED computer monitor 55,9 cm (22") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132040
Info modified on:
14 Mar 2024, 18:46:13
Short summary description Samsung T22A350H LED computer monitor 55,9 cm (22") 1920 x 1080 pixels Full HD:

Samsung T22A350H LED, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, LED, LED, 5 ms

Long summary description Samsung T22A350H LED computer monitor 55,9 cm (22") 1920 x 1080 pixels Full HD:

Samsung T22A350H LED. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.