Samsung SyncMaster 460PXn - 46" LCD, Digital signage flat panel, 116,8 cm (46"), 1366 x 768 pixels
Samsung SyncMaster 460PXn - 46" LCD. Product design: Digital signage flat panel. Display diagonal: 116,8 cm (46"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m², HD type: WXGA. Product colour: Silver