Samsung logo

Samsung M80B computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115280
Info modified on:
21 Mar 2025, 11:03:52
Short summary description Samsung M80B computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD White:

Samsung M80B, 81,3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, 4 ms, White

Long summary description Samsung M80B computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD White:

Samsung M80B. Display diagonal: 81,3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product colour: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.