Samsung logo

Samsung S32BM701UU computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201250
Info modified on:
21 Mar 2025, 11:56:49
Short summary description Samsung S32BM701UU computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White:

Samsung S32BM701UU, 81,3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, White

Long summary description Samsung S32BM701UU computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White:

Samsung S32BM701UU. Display diagonal: 81,3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.