Samsung logo

Samsung LD220HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128955
Info modified on:
22 Aug 2022, 16:26:21
Short summary description Samsung LD220HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

Samsung LD220HD, 54,6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung LD220HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

Samsung LD220HD. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.