Samsung logo

Samsung SyncMaster 2043WM computer monitor 50,8 cm (20") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122911
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SyncMaster 2043WM computer monitor 50,8 cm (20") 1680 x 1050 pixels Black:

Samsung SyncMaster 2043WM, 50,8 cm (20"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Samsung SyncMaster 2043WM computer monitor 50,8 cm (20") 1680 x 1050 pixels Black:

Samsung SyncMaster 2043WM. Display diagonal: 50,8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.