Samsung logo

Samsung SyncMaster 933SN computer monitor 47 cm (18.5") 1360 x 768 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178109
Info modified on:
31 May 2024, 09:34:50
Short summary description Samsung SyncMaster 933SN computer monitor 47 cm (18.5") 1360 x 768 pixels Full HD Black:

Samsung SyncMaster 933SN, 47 cm (18.5"), 1360 x 768 pixels, Full HD, LCD, 5 ms, Black

Long summary description Samsung SyncMaster 933SN computer monitor 47 cm (18.5") 1360 x 768 pixels Full HD Black:

Samsung SyncMaster 933SN. Display diagonal: 47 cm (18.5"), Display resolution: 1360 x 768 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.