Samsung logo

Samsung NS240 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80884
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung NS240 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:

Samsung NS240, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung NS240 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:

Samsung NS240. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.