Samsung logo

Samsung LE40D550 101,6 cm (40") Full HD Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142777
Info modified on:
20 Nov 2024, 16:30:06
Short summary description Samsung LE40D550 101,6 cm (40") Full HD Black, Silver:

Samsung LE40D550, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black, Silver

Long summary description Samsung LE40D550 101,6 cm (40") Full HD Black, Silver:

Samsung LE40D550. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.