Samsung logo

Samsung LE40A786 101,6 cm (40") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123380
Info modified on:
02 Dec 2020, 14:41:53
Short summary description Samsung LE40A786 101,6 cm (40") Full HD Black:

Samsung LE40A786, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LE40A786 101,6 cm (40") Full HD Black:

Samsung LE40A786. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.