Samsung logo

Samsung EcoGreen G2 HX-MU032DC external hard drive 320 GB 5400 RPM 2.5" USB 2.0 Black, Silver

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54823
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung EcoGreen G2 HX-MU032DC external hard drive 320 GB 5400 RPM 2.5" USB 2.0 Black, Silver:

Samsung EcoGreen G2 HX-MU032DC, 320 GB, 2.5", 2.0, 5400 RPM, Black, Silver

Long summary description Samsung EcoGreen G2 HX-MU032DC external hard drive 320 GB 5400 RPM 2.5" USB 2.0 Black, Silver:

Samsung EcoGreen G2 HX-MU032DC. HDD capacity: 320 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.