Samsung logo

Samsung S Series S2 Portable 1TB external hard drive 5400 RPM 2.5" USB 2.0 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95878
Info modified on:
13 Nov 2024, 21:26:56
Short summary description Samsung S Series S2 Portable 1TB external hard drive 5400 RPM 2.5" USB 2.0 Black:

Samsung S Series S2 Portable 1TB, 1 TB, 2.5", 2.0, 5400 RPM, Black

Long summary description Samsung S Series S2 Portable 1TB external hard drive 5400 RPM 2.5" USB 2.0 Black:

Samsung S Series S2 Portable 1TB. HDD capacity: 1 TB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.