Samsung HW-S60A, 5.0 channels, Dolby Digital 5.1, Black, Wired & Wireless, 23 W, 0,5 W
Samsung HW-S60A. Audio output channels: 5.0 channels, Audio decoders: Dolby Digital 5.1. Product colour: Black. Connectivity technology: Wired & Wireless. Soundbar power consumption: 23 W, Power consumption (standby): 0,5 W. Width: 764 mm, Depth: 125 mm, Height: 68 mm