Samsung logo

Samsung HW-NW700 soundbar speaker Black 5.1 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27864
Info modified on:
14 Mar 2024, 19:49:29
Short summary description Samsung HW-NW700 soundbar speaker Black 5.1 channels:

Samsung HW-NW700, 5.1 channels, DTS 5.1, Dolby Digital 5.1, Black, 25 W, 0,35 W, 1220 mm

Long summary description Samsung HW-NW700 soundbar speaker Black 5.1 channels:

Samsung HW-NW700. Audio output channels: 5.1 channels, Audio decoders: DTS 5.1, Dolby Digital 5.1. Product colour: Black. Power consumption (typical): 25 W, Power consumption (standby): 0,35 W. Width: 1220 mm, Depth: 53,5 mm, Height: 140 mm. Package width: 1432 mm, Package depth: 236 mm, Package height: 134 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.