Samsung logo

Samsung HW-K950 Black 500 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137508
Info modified on:
24 Feb 2023, 14:07:29
Short summary description Samsung HW-K950 Black 500 W:

Samsung HW-K950, 500 W, Dolby Atmos, DTS 2.0, Dolby Digital Plus, Dolby TrueHD, Black, Anynet+, Wired & Wireless, 43 W

Long summary description Samsung HW-K950 Black 500 W:

Samsung HW-K950. RMS rated power: 500 W, Audio decoders: Dolby Atmos, DTS 2.0, Dolby Digital Plus, Dolby TrueHD. Product colour: Black, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Power consumption (typical): 43 W, Power consumption (standby): 0,28 W. Dimensions (WxDxH): 120,904 x 8,128 x 12,954 mm, Width: 120 mm, Depth: 12 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.