Samsung logo

Samsung HW-J7501 Silver 8.1 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138112
Info modified on:
14 Feb 2025, 12:41:15
Short summary description Samsung HW-J7501 Silver 8.1 channels 320 W:

Samsung HW-J7501, 8.1 channels, 320 W, DTS, Dolby Digital 5.1, 320 W, 17,8 cm (7"), Wireless

Long summary description Samsung HW-J7501 Silver 8.1 channels 320 W:

Samsung HW-J7501. Audio output channels: 8.1 channels, RMS rated power: 320 W, Audio decoders: DTS, Dolby Digital 5.1. Soundbar speaker RMS power: 320 W, Woofer diameter (imperial): 17,8 cm (7"). Subwoofer connectivity: Wireless. Product colour: Silver, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.