Samsung logo

Samsung HW-J355 Black 2.1 channels 120 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153428
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-J355 Black 2.1 channels 120 W:

Samsung HW-J355, 2.1 channels, 120 W, DTS, Dolby Digital, 30 W, Passive subwoofer, Black

Long summary description Samsung HW-J355 Black 2.1 channels 120 W:

Samsung HW-J355. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: DTS, Dolby Digital. Soundbar speaker RMS power: 30 W. Subwoofer type: Passive subwoofer. Product colour: Black, Audio formats supported: AAC, MP3, OGG, WAV, WMA. Connectivity technology: Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.