Samsung logo

Samsung HW-F355 Black 2.1 channels 120 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106305
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-F355 Black 2.1 channels 120 W:

Samsung HW-F355, 2.1 channels, 120 W, Dolby Digital, DTS, 8 Ω, Active subwoofer, 8 Ω

Long summary description Samsung HW-F355 Black 2.1 channels 120 W:

Samsung HW-F355. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS. Impedance: 8 Ω. Subwoofer type: Active subwoofer, Subwoofer impedance: 8 Ω. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.