Samsung HT-Z120, DVD player, 1 discs, 5.1 channels, 330 W, Dolby Digital, 101 x 101 x 93 mm
Samsung HT-Z120. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital. Front speaker dimensions (WxDxH): 101 x 101 x 93 mm, Center speaker dimensions (WxDxH): 101 x 93 x 101 mm, Subwoofer dimensions (WxDxH): 139 x 320 x 250 mm. Weight: 10 kg, Dimensions (WxDxH): 602 x 328 x 376 mm