Samsung logo

Samsung HT-J7500W home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118599
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-J7500W home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J7500W, Blu-Ray player, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, VCD, AVCHD, DIVX, WMV, 5.1 channels, 1000 W

Long summary description Samsung HT-J7500W home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J7500W. Optical disc player type: Blu-Ray player, Disc types supported: DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: VCD. Video formats supported: AVCHD, DIVX, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS 96/24, DTS Neo: Fusion II, DTS-HD Master Audio, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM. Center speaker type: 2-way

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.