Samsung logo

Samsung HT-C550 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80999
Info modified on:
04 Apr 2019, 13:09:21
Short summary description Samsung HT-C550 home cinema system 5.1 channels 1000 W Black:

Samsung HT-C550, DVD player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, 5.1 channels, 1000 W, MP3, WMA

Long summary description Samsung HT-C550 home cinema system 5.1 channels 1000 W Black:

Samsung HT-C550. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio formats supported: MP3, WMA. Front speaker dimensions (WxDxH): 90 x 68,5 x 141,5 mm, Center speaker dimensions (WxDxH): 360 x 74,5 x 68,5 mm, Subwoofer dimensions (WxDxH): 155 x 285 x 350 mm. Package weight: 11 kg, Package dimensions (WxDxH): 531 x 416 x 334 mm. Weight: 2,5 kg, Dimensions (WxDxH): 430 x 273 x 59 mm, Surround speaker dimensions (WxHxD): 90 x 68,5 x 141,5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.