Samsung logo

Samsung HMX-U20BP camcorder Handheld camcorder 7,8 MP CMOS Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72923
Info modified on:
04 Apr 2019, 13:03:39
Short summary description Samsung HMX-U20BP camcorder Handheld camcorder 7,8 MP CMOS Full HD Black:

Samsung HMX-U20BP, 7,8 MP, CMOS, 25,4 / 2,3 mm (1 / 2.3"), Full HD, 0 GB, 5,08 cm (2")

Long summary description Samsung HMX-U20BP camcorder Handheld camcorder 7,8 MP CMOS Full HD Black:

Samsung HMX-U20BP. Total megapixels: 7,8 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 2,3 mm (1 / 2.3"). Optical zoom: 3x, Focal length range: 5.1 - 15.3 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Focus adjustment: Auto. White balance: Auto

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.