Samsung logo

Samsung HG43EJ470MK hospitality TV 109,2 cm (43") Full HD Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61582
Info modified on:
27 May 2024, 14:21:41
Short summary description Samsung HG43EJ470MK hospitality TV 109,2 cm (43") Full HD Black 20 W:

Samsung HG43EJ470MK, 109,2 cm (43"), Full HD, 1920 x 1080 pixels, LED, 16:9, 108 cm

Long summary description Samsung HG43EJ470MK hospitality TV 109,2 cm (43") Full HD Black 20 W:

Samsung HG43EJ470MK. Display diagonal: 109,2 cm (43"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus. Power consumption (typical): 54 W, Energy efficiency class (SDR): G, Power consumption (standby): 0,3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.