Samsung logo

Samsung GW76VT-SSX microwave Black, Silver Countertop 20 L 750 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92143
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung GW76VT-SSX microwave Black, Silver Countertop 20 L 750 W:

Samsung GW76VT-SSX, Countertop, 20 L, 750 W, Built-in display, LED, Buttons

Long summary description Samsung GW76VT-SSX microwave Black, Silver Countertop 20 L 750 W:

Samsung GW76VT-SSX. Appliance placement: Countertop, Interior capacity: 20 L, Microwave power: 750 W, Built-in display, Display type: LED, Control type: Buttons, Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.