Samsung logo

Samsung GU43TU7079U 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78342
Info modified on:
13 Nov 2024, 17:39:16
Short summary description Samsung GU43TU7079U 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GU43TU7079U, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung GU43TU7079U 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GU43TU7079U. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.