Samsung Omnia M GT-S7530, 10,2 cm (4"), 480 x 800 pixels, 8 GB, 5 MP, Windows Phone 7.5, Grey
Samsung Omnia M GT-S7530. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7.5. Battery capacity: 1500 mAh. Product colour: Grey. Weight: 119 g