Samsung Galaxy Trend GT-S7392, 10,2 cm (4"), 480 x 800 pixels, 4 GB, 3 MP, Android 4.1.2, White
Samsung Galaxy Trend GT-S7392. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1.2. Battery capacity: 1500 mAh. Product colour: White. Weight: 126 g