Samsung logo

Samsung Galaxy Ace GT-S5830 8,89 cm (3.5") Single SIM Android 2.2 3G Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22906
Info modified on:
27 Feb 2024, 15:02:08
Short summary description Samsung Galaxy Ace GT-S5830 8,89 cm (3.5") Single SIM Android 2.2 3G Black:

Samsung Galaxy Ace GT-S5830, 8,89 cm (3.5"), 480 x 320 pixels, Android 2.2, Black

Long summary description Samsung Galaxy Ace GT-S5830 8,89 cm (3.5") Single SIM Android 2.2 3G Black:

Samsung Galaxy Ace GT-S5830. Display diagonal: 8,89 cm (3.5"), Display resolution: 480 x 320 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Product colour: Black. Weight: 113 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.