Samsung Galaxy Tab 7.7, 19,6 cm (7.7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black, Silver
Samsung Galaxy Tab 7.7. Display diagonal: 19,6 cm (7.7"), Display resolution: 1280 x 800 pixels, Display technology: AMOLED. Internal storage capacity: 16 GB. Processor frequency: 1,4 GHz. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 340 g. Operating system installed: Android. Product colour: Black, Silver