Samsung logo

Samsung Galaxy Core GT-I8260 10,9 cm (4.3") Single SIM Android 4.1 3G 4 GB 1800 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80473
Info modified on:
27 Feb 2024, 15:01:53
Short summary description Samsung Galaxy Core GT-I8260 10,9 cm (4.3") Single SIM Android 4.1 3G 4 GB 1800 mAh White:

Samsung Galaxy Core GT-I8260, 10,9 cm (4.3"), 800 x 480 pixels, 4 GB, 5 MP, Android 4.1, White

Long summary description Samsung Galaxy Core GT-I8260 10,9 cm (4.3") Single SIM Android 4.1 3G 4 GB 1800 mAh White:

Samsung Galaxy Core GT-I8260. Display diagonal: 10,9 cm (4.3"), Display resolution: 800 x 480 pixels. Processor frequency: 1,2 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1800 mAh. Product colour: White. Weight: 124 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.