Samsung Galaxy S III mini GT-I8200, 10,2 cm (4"), 480 x 800 pixels, 8 GB, 5 MP, Android 4.1, White
Samsung Galaxy S III mini GT-I8200. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1500 mAh. Product colour: White. Weight: 112 g