Samsung logo

Samsung Galaxy S III mini GT-I8200 10,2 cm (4") Single SIM 3G Micro-USB B 8 GB 1500 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129877
Info modified on:
30 Mar 2025, 14:28:05
Short summary description Samsung Galaxy S III mini GT-I8200 10,2 cm (4") Single SIM 3G Micro-USB B 8 GB 1500 mAh White:

Samsung Galaxy S III mini GT-I8200, 10,2 cm (4"), 480 x 800 pixels, 1,2 GHz, 8 GB, 5 MP, White

Long summary description Samsung Galaxy S III mini GT-I8200 10,2 cm (4") Single SIM 3G Micro-USB B 8 GB 1500 mAh White:

Samsung Galaxy S III mini GT-I8200. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1,2 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: White. Weight: 112 g

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.