Samsung logo

Samsung GT-E2550 mobile phone 5,08 cm (2") 87,7 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82252
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung GT-E2550 mobile phone 5,08 cm (2") 87,7 g Black:

Samsung GT-E2550, Slider, Single SIM, 5,08 cm (2"), 1,3 MP, 800 mAh, Black

Long summary description Samsung GT-E2550 mobile phone 5,08 cm (2") 87,7 g Black:

Samsung GT-E2550. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5,08 cm (2"), Display resolution: 128 x 160 pixels, Touchscreen. Rear camera resolution (numeric): 1,3 MP. WAP. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 570 h. Weight: 87,7 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.